TEKO Enclosures, Inc. Aluminum Boxes 3/B.1

Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - 3/B.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
3/B.1
Aluminum Boxes 3/B.1
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: metalised silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 3/B.1
Product Name Aluminum Boxes
Length 4.05 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details