TEKO Enclosures, Inc. Hand-Held Cases - Plastic 770F.9

Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel
Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 770F.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
770F.9
Hand-Held Cases - Plastic 770F.9
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

FEATURES:

  • As TENCLOS, plus..
  • Slimline design
  • 660F-B includes a battery compartment for a
    9V cell
  • Version I - top, base and aluminum panel
  • Version II - top, base, snap-on battery comp't.
    cover and aluminum panel
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 770F.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details