TEKO Enclosures, Inc. Front Panel Cases 932.9

Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 932.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
932.9
Front Panel Cases 932.9
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Instrument enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars and guides
  • Version I Top, base & 2 aluminum panels
  • Version II Top, base & 2 aluminum panels plus
    2 ABS horizontal PCB guides
  • Front panels are captured in the case
  • Easy assembly by two self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 932.9
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details