Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
TEKO ENCLOSURES, INC.
L23.9 -- TELEBOXES
TEKO Enclosures, Inc.
Teleboxes
L23.9
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
TEKO Enclosures, Inc.
Done
Description
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
Suppliers
Company
Product
Description
Supplier Links
TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L23.9
Teleboxes
L23.9
FEATURES: Universal potting boxes Molded in black RAL 9004 polyamide
FEATURES:
Universal potting boxes
Molded in black RAL 9004 polyamide
Supplier's Site
Technical Specifications
TEKO Enclosures, Inc.
Product Category
Industrial Enclosures
Product Number
L23.9
Product Name
Teleboxes
Length
1.3 inch (32.99 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKS house connection box 63A, D III
SKS 63A
Specs
Type
Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Electrical - Mild Steel - Junction Boxes
1414SCK
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Length
12 inch (305 mm)
Width
10 inch (254 mm)
View Details
5
suppliers
Keystone Electronics Corp.
Enclosures, Boxes, & Cases
2044
Specs
Length
4 inch (102 mm)
Width
2.87 inch (73 mm)
Features
RoHS Compliant
View Details
OKW Enclosures, Inc.
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
F4044900
Specs
Length
1.87 inch (47.5 mm)
Width
6.5 inch (165 mm)
Depth
8.86 inch (225 mm)
View Details