TEKO Enclosures, Inc. RF Boxes 1680.16

Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring
Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 1680.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
1680.16
RF Boxes 1680.16
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

FEATURES:

  • Low profile RF boxes including snap-on flanged
    top cover with contact fingers
  • Mild steel with hot tin-plating for easy soldering
  • Dividers with six holes for wiring
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 1680.16
Product Name RF Boxes
Length 3.25 inch (82.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details