TEKO Enclosures, Inc. Top Cover Cases COFFTP/2.5

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - COFFTP/2.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
COFFTP/2.5
Top Cover Cases COFFTP/2.5
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base, aluminum top panel and transparent top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Smooth round corner design
  • Ideal for small electronic devices
  • Supplied as a base, aluminum top panel and
    transparent top cover
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Multiple PCB guides for high density
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COFFTP/2.5
Product Name Top Cover Cases
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details