TEKO Enclosures, Inc. Top Cover Cases CP/1.23

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - CP/1.23 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
CP/1.23
Top Cover Cases CP/1.23
FEATURES: Simple enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and top cover Two-tone Color scheme: body - black RAL 9004 or dark gray RAL 7012 and top cover light gray RAL 9018 PCB pillars inside top cover PCB guides in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Two-tone Color scheme: body - black RAL 9004
    or dark gray RAL 7012 and top cover light gray
    RAL 9018
  • PCB pillars inside top cover
  • PCB guides in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CP/1.23
Product Name Top Cover Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details