TEKO Enclosures, Inc. Aluminum Boxes 386.18

Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - 386.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
386.18
Aluminum Boxes 386.18
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: black RAL 9006 & metalised
    silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 386.18
Product Name Aluminum Boxes
Length 11.93 inch (303 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details