TEKO Enclosures, Inc. Hand-Held Cases - Plastic 680D-B.5

Description
FEATURES: As TENCLOS PULPIT, plus.. Includes a battery compartment for a 9V cell Version I - top with two recessed areas, two aluminum panels which fit into the top recesses, the base molding and snap-on battery comp't. lid Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, the base molding and snap-on battery comp't. lid Machining, printing and special colors on demand
Description
FEATURES: As TENCLOS PULPIT, plus.. Includes a battery compartment for a 9V cell Version I - top with two recessed areas, two aluminum panels which fit into the top recesses, the base molding and snap-on battery comp't. lid Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, the base molding and snap-on battery comp't. lid Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 680D-B.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
680D-B.5
Hand-Held Cases - Plastic 680D-B.5
FEATURES: As TENCLOS PULPIT, plus.. Includes a battery compartment for a 9V cell Version I - top with two recessed areas, two aluminum panels which fit into the top recesses, the base molding and snap-on battery comp't. lid Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, the base molding and snap-on battery comp't. lid Machining, printing and special colors on demand

FEATURES:

  • As TENCLOS PULPIT, plus..
  • Includes a battery compartment for a 9V cell
  • Version I - top with two recessed areas,
    two aluminum panels which fit into the
    top recesses, the base molding and snap-on
    battery comp't. lid
  • Version II - top section with a plastic display
    panel with a window for a display module,
    a plain keypad panel, the base molding
    and snap-on battery comp't. lid
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 680D-B.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details