TEKO Enclosures, Inc. Top Cover Cases P/2.10

Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand
Description
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - P/2.10 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
P/2.10
Top Cover Cases P/2.10
FEATURES: Practical and economic enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Colors: black RAL 9004, dark gray RAL 7012 & petrol blue RAL 5020 Assembly by self-tapping screws PCB guides in the case walls Type I with aluminum top panel Type II with polystyrene top panel, light gray Type III as type I but in polystyrene Type IV with flanged panel, with fixing points, for easy wall mounting Type V as type IV plus an aluminium panel for the other end Machining, printing and special colors on demand

FEATURES:

  • Practical and economic enclosures in ABS
    (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Colors: black RAL 9004, dark gray RAL 7012
    & petrol blue RAL 5020
  • Assembly by self-tapping screws
  • PCB guides in the case walls
  • Type I with aluminum top panel
  • Type II with polystyrene top panel, light gray
  • Type III as type I but in polystyrene
  • Type IV with flanged panel, with fixing points,
    for easy wall mounting
  • Type V as type IV plus an aluminium panel
    for the other end
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number P/2.10
Product Name Top Cover Cases
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details