Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
TEKO ENCLOSURES, INC.
4/A.1 -- ALUMINUM BOXES
TEKO Enclosures, Inc.
Aluminum Boxes
4/A.1
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006
TEKO Enclosures, Inc.
Done
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006
Suppliers
Company
Product
Description
Supplier Links
TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
4/A.1
Aluminum Boxes
4/A.1
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006
FEATURES:
Simple folded boxes in aluminum
Easy to assemble with four screws
Ideal for very low cost applications
Color: metalised silver RAL 9006
Supplier's Site
Technical Specifications
TEKO Enclosures, Inc.
Product Category
Industrial Enclosures
Product Number
4/A.1
Product Name
Aluminum Boxes
Length
5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 250A, DIN1
SKD 250A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Altech Corp.
TK Series Enclosures
111-009
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
4
suppliers
Takachi Electronics Enclosure Co., Ltd.
Aluminium Control Box
AUX series
Specs
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular; Square (optional feature)
Length
2.6 to 5.24 inch (66 to 133 mm)
View Details
WAGO
Sensor Interface Junction Blocks
765-1204/100-000
View Details