TEKO Enclosures, Inc. Hand-Held Cases - Plastic 770F.5

Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel
Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 770F.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
770F.5
Hand-Held Cases - Plastic 770F.5
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

FEATURES:

  • As TENCLOS, plus..
  • Slimline design
  • 660F-B includes a battery compartment for a
    9V cell
  • Version I - top, base and aluminum panel
  • Version II - top, base, snap-on battery comp't.
    cover and aluminum panel
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 770F.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details