TEKO Enclosures, Inc. Pocket Size Handheld Enclosures RC124.5

Description
FEATURES: Pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: top, base, battery compartment cover and three push-button moldings Assembly by a single self-tapping screw Color: black RAL 9004 or gray RAL 9018, push-buttons yellow RAL 1003 Stainless steel belt clip - accessory Machining, printing and special colors on demand
Description
FEATURES: Pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: top, base, battery compartment cover and three push-button moldings Assembly by a single self-tapping screw Color: black RAL 9004 or gray RAL 9018, push-buttons yellow RAL 1003 Stainless steel belt clip - accessory Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - RC124.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
RC124.5
Pocket Size Handheld Enclosures RC124.5
FEATURES: Pocket size ABS enclosure (UL 94 HB) with push-buttons Handy design with rounded corners Battery compartment for a 9V cell Aperture in top for push-button moldings - three types included: 1 button, 2 button and 4 button (simply discard the two unwanted moldings) Supply: top, base, battery compartment cover and three push-button moldings Assembly by a single self-tapping screw Color: black RAL 9004 or gray RAL 9018, push-buttons yellow RAL 1003 Stainless steel belt clip - accessory Machining, printing and special colors on demand

FEATURES:

  • Pocket size ABS enclosure (UL 94 HB)
    with push-buttons
  • Handy design with rounded corners
  • Battery compartment for a 9V cell
  • Aperture in top for push-button moldings -
    three types included: 1 button, 2 button and
    4 button (simply discard the two unwanted
    moldings)
  • Supply: top, base, battery compartment cover
    and three push-button moldings
  • Assembly by a single self-tapping screw
  • Color: black RAL 9004 or gray RAL 9018,
    push-buttons yellow RAL 1003
  • Stainless steel belt clip - accessory
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number RC124.5
Product Name Pocket Size Handheld Enclosures
Length 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.89 inch (175 mm)
View Details
4 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details