TEKO Enclosures, Inc. Aluminum Boxes 384.18

Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006
Description
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

Suppliers

Company
Product
Description
Supplier Links
Aluminum Boxes - 384.18 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Aluminum Boxes
384.18
Aluminum Boxes 384.18
FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: black RAL 9006 & metalised silver RAL 9006

FEATURES:

  • Simple folded boxes in aluminum
  • Easy to assemble with four screws
  • Ideal for very low cost applications
  • Color: black RAL 9006 & metalised
    silver RAL 9006
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 384.18
Product Name Aluminum Boxes
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers