TEKO Enclosures, Inc. Hand-Held Cases - Plastic 550F.9

Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel
Description
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 550F.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
550F.9
Hand-Held Cases - Plastic 550F.9
FEATURES: As TENCLOS, plus.. Slimline design 660F-B includes a battery compartment for a 9V cell Version I - top, base and aluminum panel Version II - top, base, snap-on battery comp't. cover and aluminum panel

FEATURES:

  • As TENCLOS, plus..
  • Slimline design
  • 660F-B includes a battery compartment for a
    9V cell
  • Version I - top, base and aluminum panel
  • Version II - top, base, snap-on battery comp't.
    cover and aluminum panel
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 550F.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers