TEKO Enclosures, Inc. Top Cover Cases 154/P.9

Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - 154/P.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
154/P.9
Top Cover Cases 154/P.9
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical enclosures in ABS (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Supplied as a base, plastic cover, &
    aluminum panel
  • Plastic cover is recessed to hold the
    aluminum panel or a membrane keypad
  • PCB guides in the case walls
  • Color: black RAL 9004
  • Assembly by self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 154/P.9
Product Name Top Cover Cases
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details