TEKO Enclosures, Inc. RF Boxes 273.16

Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering
Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 273.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
273.16
RF Boxes 273.16
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering

FEATURES:

  • RF boxes including snap-on flanged top &
    base covers with contact fingers
  • Mild steel with hot tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 273.16
Product Name RF Boxes
Length 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers