TEKO Enclosures, Inc. Extruded Aluminum Enclosures MTK480.1

Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - MTK480.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
MTK480.1
Extruded Aluminum Enclosures MTK480.1
FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber sealing gaskets for end panels Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Miniature extruded aluminum enclosures
    with dished end panels
  • Ideal for hand-held or portable electronics
  • Simple assembly by eight self-tapping screws
  • Anodized finish: silver or black extrusion with
    mid gray or black end panels
  • Internal guide rails for PCB's
  • Rubber sealing gaskets for end panels
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTK480.1
Product Name Extruded Aluminum Enclosures
Length 3.27 inch (83.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details