TEKO Enclosures, Inc. Hand-Held Cases - Plastic 790.5

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 790.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
790.5
Hand-Held Cases - Plastic 790.5
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping display area with 30o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top with two recessed areas, two aluminum panels which fit into the top recesses and the base molding Version II - top section with a plastic display panel with a window for a display module, a plain keypad panel, plus the base molding Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping display area with 30o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top with two recessed areas,
    two aluminum panels which fit into the
    top recesses and the base molding
  • Version II - top section with a plastic display
    panel with a window for a display module,
    a plain keypad panel, plus the base molding
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 790.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.398 - 70016635 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details