TEKO Enclosures, Inc. RF Boxes 293.16

Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering
Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 293.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
293.16
RF Boxes 293.16
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering

FEATURES:

  • RF boxes including snap-on flanged top &
    base covers with contact fingers
  • Mild steel with hot tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 293.16
Product Name RF Boxes
Length 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details