TEKO Enclosures, Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: 19" rack mount instrument enclosures 2U, 3U and 4U heights Easy to assemble Anodized aluminum front panel Top, base, side panes and rear panel nylon coated black RAL 9004... | |
| FEATURES: Aluminum instrument enclosures for desktop and rack mounting Easy to assemble Clear anodized front panel and black anodized side extrusions and rear panel Top and base panels are nylon-coated... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Easy-grip bail arm included Matt surface finish Two ABS front panels supplied Easy... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Matt surface finish Two ABS front panels supplied Easy assembly by four screws... | |
| FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels... | |
| FEATURES: Larger size enclosures in ABS (UL 94 HB) with extra space for PCB's and components Ideal for test and measurement devices, decoders, peripherals etc. Matt surface finish Two ABS... |