TEKO Enclosures, Inc. Sloping Top Cases 450SP.9

Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 8o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top and base molding Version II - as I plus a 9V battery compartment with snap-on lid Machining, printing and special colors on demand
Description
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 8o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top and base molding Version II - as I plus a 9V battery compartment with snap-on lid Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 450SP.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
450SP.9
Sloping Top Cases 450SP.9
FEATURES: Modern ergonomic enclosures in ABS (UL 94 HB) Sloping top with 8o incline Ideal for hand-held and desktop devices Colors: black RAL 9004 or gray RAL 9018 Easy assembly by four self-tapping screws PCB mounting pillars in the base Version I - top and base molding Version II - as I plus a 9V battery compartment with snap-on lid Machining, printing and special colors on demand

FEATURES:

  • Modern ergonomic enclosures in ABS (UL 94 HB)
  • Sloping top with 8o incline
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 or gray RAL 9018
  • Easy assembly by four self-tapping screws
  • PCB mounting pillars in the base
  • Version I - top and base molding
  • Version II - as I plus a 9V battery
    compartment with snap-on lid
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 450SP.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers