TEKO Enclosures, Inc. Sloping Top Cases 215P.5

Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 215P.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
215P.5
Sloping Top Cases 215P.5
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping front enclosures in
    ABS (UL 94 HB) with rounded corners
  • Ideal for desktop devices
  • Supply: case molding plus a plastic front
    cover
  • Color: light gray RAL 9018
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 215P.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES - 70016712 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details