TEKO Enclosures, Inc. Front Panel Cases KL11.9

Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - KL11.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
KL11.9
Front Panel Cases KL11.9
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical instrument enclosures in polystyrene
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Top & Base panels are ventilated
  • Supply: Top, base & 2 aluminum panels
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by eight self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number KL11.9
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers