TEKO Enclosures, Inc. RF Boxes 4020.1

Description
FEATURES: RF boxes for mounting on PCB's Mild steel, hot tin-plated for easy soldering Legs for locating on the PCB 4020.16 with flanged removable lid 3710.16 with flanged removable lid and contact fingers
Description
FEATURES: RF boxes for mounting on PCB's Mild steel, hot tin-plated for easy soldering Legs for locating on the PCB 4020.16 with flanged removable lid 3710.16 with flanged removable lid and contact fingers

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 4020.1 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
4020.1
RF Boxes 4020.1
FEATURES: RF boxes for mounting on PCB's Mild steel, hot tin-plated for easy soldering Legs for locating on the PCB 4020.16 with flanged removable lid 3710.16 with flanged removable lid and contact fingers

FEATURES:

  • RF boxes for mounting on PCB's
  • Mild steel, hot tin-plated for easy
    soldering
  • Legs for locating on the PCB
  • 4020.16 with flanged removable lid
  • 3710.16 with flanged removable lid
    and contact fingers
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 4020.1
Product Name RF Boxes
Length 2.13 inch (54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details