TEKO Enclosures, Inc. Front Panel Cases 933.5

Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 933.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
933.5
Front Panel Cases 933.5
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Instrument enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars and guides
  • Version I Top, base & 2 aluminum panels
  • Version II Top, base & 2 aluminum panels plus
    2 ABS horizontal PCB guides
  • Front panels are captured in the case
  • Easy assembly by two self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 933.5
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP68 PLASTIC ENCLOSURE with ECONOMICAL VENTILATION PLUG - WGVC series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.17 to 5.91 inch (55 to 150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details