TEKO Enclosures, Inc. Hand-Held Cases - Plastic OK1-B2.7

Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells
Description
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - OK1-B2.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
OK1-B2.7
Hand-Held Cases - Plastic OK1-B2.7
FEATURES: All as OVOTEK, plus OK1-B - with smooth domed top section and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK1-B2 - with smooth domed top section and battery compartment for 4 x 1.5V AA or 2 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 2 x 1.5V AA or 1 x 9V cells OK2-B - top section with recessed keypad or display area*, and battery compartment for 4 x 1.5V AA or 2 x 9V cells

FEATURES:

  • All as OVOTEK, plus
  • OK1-B - with smooth domed top section
    and battery compartment for 2 x 1.5V AA or
    1 x 9V cells
  • OK1-B2 - with smooth domed top section
    and battery compartment for 4 x 1.5V AA or
    2 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 2 x 1.5V AA or 1 x 9V cells
  • OK2-B - top section with recessed keypad
    or display area*, and battery compartment
    for 4 x 1.5V AA or 2 x 9V cells
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OK1-B2.7
Product Name Hand-Held Cases - Plastic
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details