TEKO Enclosures, Inc. RF Boxes 405.16

Description
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering
Description
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 405.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
405.16
RF Boxes 405.16
FEATURES: RF boxes including snap-on flanged top & base covers Mild steel with hot tin-plating for easy soldering

FEATURES:

  • RF boxes including snap-on flanged top &
    base covers
  • Mild steel with hot tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 405.16
Product Name RF Boxes
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832133 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
View Details