TEKO Enclosures, Inc. Hand-Held Cases - Plastic SMS-4B.7

Description
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand
Description
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SMS-4B.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SMS-4B.7
Hand-Held Cases - Plastic SMS-4B.7
FEATURES: Modern handheld enclosures in polystyrene (UL 94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - horizontal top and base molding Version II - sloping top and base molding Version III - as I, but also with a battery compartment in the base for a 9V cell and a snap-on lid Version IV - as II, but also with a battery compartment in the base for a 9V cell and a snap-on lid Machining, printing and special colors on demand

FEATURES:

  • Modern handheld enclosures in polystyrene
    (UL 94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - horizontal top and base molding
  • Version II - sloping top and base molding
  • Version III - as I, but also with a battery
    compartment in the base for a 9V cell and
    a snap-on lid
  • Version IV - as II, but also with a battery
    compartment in the base for a 9V cell and
    a snap-on lid
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SMS-4B.7
Product Name Hand-Held Cases - Plastic
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details