TEKO Enclosures, Inc. Front Panel Cases D/14.9

Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - D/14.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
D/14.9
Front Panel Cases D/14.9
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Low cost display enclosures in polystyrene
    (UL 94 HB)
  • Designed for housing large LED display units
  • Supply: Top, base and red transparent panel
  • Models: D/12 and D/13 have a cutout in the
    rear for cabling
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number D/14.9
Product Name Front Panel Cases
Length 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Dual Face Sloping Plastic Enclosures - UNITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.92 to 5.83 inch (125 to 148 mm)
View Details