TEKO Enclosures, Inc. Hand-Held Cases - Plastic MTN01-B.30

Description
FEATURES: Pocket size ABS enclosures with a modern ergonomic design Soft touch elastomer (TPU) edge grips created by multi-shot moulding Ideal for hand-held remoted control devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Standard battery compartment accepts 2 x 1.5V AA or 1 x 9V cells. Contacts pre-fitted for the AA cells Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base, battery compartment lid & 4 fixing screws
Description
FEATURES: Pocket size ABS enclosures with a modern ergonomic design Soft touch elastomer (TPU) edge grips created by multi-shot moulding Ideal for hand-held remoted control devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Standard battery compartment accepts 2 x 1.5V AA or 1 x 9V cells. Contacts pre-fitted for the AA cells Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base, battery compartment lid & 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - MTN01-B.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
MTN01-B.30
Hand-Held Cases - Plastic MTN01-B.30
FEATURES: Pocket size ABS enclosures with a modern ergonomic design Soft touch elastomer (TPU) edge grips created by multi-shot moulding Ideal for hand-held remoted control devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Standard battery compartment accepts 2 x 1.5V AA or 1 x 9V cells. Contacts pre-fitted for the AA cells Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base, battery compartment lid & 4 fixing screws

FEATURES:

  • Pocket size ABS enclosures with a modern
    ergonomic design
  • Soft touch elastomer (TPU) edge grips
    created by multi-shot moulding
  • Ideal for hand-held remoted control devices
  • Simple assembly by four self-tapping screws
  • Recessed top for membrane keypads
  • Standard battery compartment accepts
    2 x 1.5V AA or 1 x 9V cells. Contacts pre-fitted
    for the AA cells
  • Colors: black/dark gray or white/light gray
  • Pillars in top and base for PCB's
  • Matt surface finish ideal for printing
  • Supply: Top, base, battery compartment
    lid & 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MTN01-B.30
Product Name Hand-Held Cases - Plastic
Length 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details