TEKO Enclosures, Inc. Front Panel Cases D/14.5

Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - D/14.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
D/14.5
Front Panel Cases D/14.5
FEATURES: Low cost display enclosures in polystyrene (UL 94 HB) Designed for housing large LED display units Supply: Top, base and red transparent panel Models: D/12 and D/13 have a cutout in the rear for cabling Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Low cost display enclosures in polystyrene
    (UL 94 HB)
  • Designed for housing large LED display units
  • Supply: Top, base and red transparent panel
  • Models: D/12 and D/13 have a cutout in the
    rear for cabling
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number D/14.5
Product Name Front Panel Cases
Length 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details