TEKO Enclosures, Inc. Hand-Held Cases - Plastic 2H-B.3

Description
FEATURES: Modern softline enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern softline enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 2H-B.3 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
2H-B.3
Hand-Held Cases - Plastic 2H-B.3
FEATURES: Modern softline enclosures in polycarbonate Ideal for hand-held and desktop devices Colors: white RAL 9003 Easy assembly by four stainless steel screws PCB mounting pillars in the top and base Recessed top for mounting a membrane keypad Version I - top and base molding Version II - top, base molding with battery compartment for four 1.5V AA cells, contacts screw-on compartment lid and belt clip Version III as I but also with IP65 sealing kit Version IV as II but also with IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern softline enclosures in polycarbonate
  • Ideal for hand-held and desktop devices
  • Colors: white RAL 9003
  • Easy assembly by four stainless steel screws
  • PCB mounting pillars in the top and base
  • Recessed top for mounting a membrane
    keypad
  • Version I - top and base molding
  • Version II - top, base molding with battery
    compartment for four 1.5V AA cells, contacts
    screw-on compartment lid and belt clip
  • Version III as I but also with IP65 sealing kit
  • Version IV as II but also with IP65 sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 2H-B.3
Product Name Hand-Held Cases - Plastic
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.398 - 70016635 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details