TEKO Enclosures, Inc. Top Cover Cases 152/P.9

Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - 152/P.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
152/P.9
Top Cover Cases 152/P.9
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical enclosures in ABS (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Supplied as a base, plastic cover, &
    aluminum panel
  • Plastic cover is recessed to hold the
    aluminum panel or a membrane keypad
  • PCB guides in the case walls
  • Color: black RAL 9004
  • Assembly by self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 152/P.9
Product Name Top Cover Cases
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ENCLOSURE, TYPE 80, 4.724 X 3.15 X 2.362 INCHES - 70016695 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details