TEKO Enclosures, Inc. Sloping Top Cases 115P.5

Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 115P.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
115P.5
Sloping Top Cases 115P.5
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping front enclosures in
    ABS (UL 94 HB) with rounded corners
  • Ideal for desktop devices
  • Supply: case molding plus a plastic front
    cover
  • Color: light gray RAL 9018
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 115P.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Hand Held Enclosures - 222317 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details