TEKO Enclosures, Inc. Front Panel Cases 932.5

Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 932.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
932.5
Front Panel Cases 932.5
FEATURES: Instrument enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars and guides Version I Top, base & 2 aluminum panels Version II Top, base & 2 aluminum panels plus 2 ABS horizontal PCB guides Front panels are captured in the case Easy assembly by two self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Instrument enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars and guides
  • Version I Top, base & 2 aluminum panels
  • Version II Top, base & 2 aluminum panels plus
    2 ABS horizontal PCB guides
  • Front panels are captured in the case
  • Easy assembly by two self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 932.5
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers