TEKO Enclosures, Inc. Front Panel Cases 233.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 233.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
233.9
Front Panel Cases 233.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for table-top devices Matt surface finish Version I includes two aluminum front panels (silver RAL 9006) Version II includes two ABS front panels (light gray RAL 9018) Easy assembly by two self-tapping screws Four non-slip self-adhesive feet supplied Internal PCB mounting pillars and guides Color: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for table-top devices
  • Matt surface finish
  • Version I includes two aluminum front panels
    (silver RAL 9006)
  • Version II includes two ABS front panels
    (light gray RAL 9018)
  • Easy assembly by two self-tapping screws
  • Four non-slip self-adhesive feet supplied
  • Internal PCB mounting pillars and guides
  • Color: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 233.9
Product Name Front Panel Cases
Length 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details