TEKO Enclosures, Inc. Instrument Cases 762.5

Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Easy-grip bail arm included Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Easy-grip bail arm included Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 762.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
762.5
Instrument Cases 762.5
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) Ideal for test and measurement devices, peripherals etc. Easy-grip bail arm included Matt surface finish Two ABS front panels supplied Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Attractive desktop enclosures in ABS (UL 94 HB)
  • Ideal for test and measurement devices,
    peripherals etc.
  • Easy-grip bail arm included
  • Matt surface finish
  • Two ABS front panels supplied
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 762.5
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details