TEKO Enclosures, Inc. Top Cover Cases COFF4.9

Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - COFF4.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
COFF4.9
Top Cover Cases COFF4.9
FEATURES: Simple enclosures in ABS (UL 94 HB) Smooth round corner design Ideal for small electronic devices Supplied as a base and top cover Colors: black RAL 9004 or light gray RAL 9018 Multiple PCB guides for high density Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple enclosures in ABS (UL 94 HB)
  • Smooth round corner design
  • Ideal for small electronic devices
  • Supplied as a base and top cover
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Multiple PCB guides for high density
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COFF4.9
Product Name Top Cover Cases
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ENCLOSURE, ABS, DARK GRAY, 4.331 X 2.756 X 2.122 - 70016644 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details