TEKO Enclosures, Inc. Hand-Held Cases - Plastic 750.5

Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand
Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 750.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
750.5
Hand-Held Cases - Plastic 750.5
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

FEATURES:

  • Modern stylish enclosures in ABS (UL94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and light gray RAL 9018
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version I - top, base and aluminum panel
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 750.5
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 2137182 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.84 inch (123 mm)
Width 2.68 inch (68 mm)
View Details