TEKO Enclosures, Inc. Sloping Top Cases 215TP.5

Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 215TP.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
215TP.5
Sloping Top Cases 215TP.5
FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus an aluminum front panel & transparent cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 15o sloping front enclosures in
    ABS (UL 94 HB) with rounded corners
  • Ideal for desktop devices
  • Supply: case molding plus an aluminum front panel &
    transparent cover
  • Color: light gray RAL 9018
  • Internal PCB guides and pillars
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 215TP.5
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-508-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0163 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers