TEKO Enclosures, Inc. Pocket Size Handheld Enclosures OVO-3-2.5

Description
FEATURES: Ergonomic pocket enclosures in ABS (UL 94 HB) Ideal for remote control electronics Supplied with 0, 1, 2 or 3 rubberised push-button covers in blue Internal supports for fitting a round (1.378") PCB Suitable for a button type battery cell Matt surface finish for a modern feel Colours: dark gray, RAL 7016 or off-white, RAL9018 Machining, printing and special colors on demand
Description
FEATURES: Ergonomic pocket enclosures in ABS (UL 94 HB) Ideal for remote control electronics Supplied with 0, 1, 2 or 3 rubberised push-button covers in blue Internal supports for fitting a round (1.378") PCB Suitable for a button type battery cell Matt surface finish for a modern feel Colours: dark gray, RAL 7016 or off-white, RAL9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - OVO-3-2.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
OVO-3-2.5
Pocket Size Handheld Enclosures OVO-3-2.5
FEATURES: Ergonomic pocket enclosures in ABS (UL 94 HB) Ideal for remote control electronics Supplied with 0, 1, 2 or 3 rubberised push-button covers in blue Internal supports for fitting a round (1.378") PCB Suitable for a button type battery cell Matt surface finish for a modern feel Colours: dark gray, RAL 7016 or off-white, RAL9018 Machining, printing and special colors on demand

FEATURES:

  • Ergonomic pocket enclosures in ABS (UL 94 HB)
  • Ideal for remote control electronics
  • Supplied with 0, 1, 2 or 3 rubberised
    push-button covers in blue
  • Internal supports for fitting a round
    (1.378") PCB
  • Suitable for a button type battery cell
  • Matt surface finish for a modern feel
  • Colours: dark gray, RAL 7016 or off-white, RAL9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number OVO-3-2.5
Product Name Pocket Size Handheld Enclosures
Length 2.17 inch (54.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 109-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers