TEKO Enclosures, Inc. Hand-Held Cases - Plastic 750.9

Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand
Description
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - 750.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
750.9
Hand-Held Cases - Plastic 750.9
FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special colors on demand

FEATURES:

  • Modern stylish enclosures in ABS (UL94 HB)
  • Ideal for hand-held and desktop devices
  • Colors: black RAL 9004 and light gray RAL 9018
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version I - top, base and aluminum panel
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 750.9
Product Name Hand-Held Cases - Plastic
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers