TEKO Enclosures, Inc. Wall Mount Cases DOMO1.7

Description
FEATURES: Ergonomically shaped wall mount enclosures and desktop enclosures Molded in ABS (UL 94 HB) DOMO1 - with clean domed top DOMO2 - with central recess in top for a membrane keypad, LCD, touchscreen or product label Removable access plate for cable entry on the underside Easy assembly by self-tapping screws Accessory: clear, concealed wall mounting clip Internal PCB mounting pillars Color: Off-white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Ergonomically shaped wall mount enclosures and desktop enclosures Molded in ABS (UL 94 HB) DOMO1 - with clean domed top DOMO2 - with central recess in top for a membrane keypad, LCD, touchscreen or product label Removable access plate for cable entry on the underside Easy assembly by self-tapping screws Accessory: clear, concealed wall mounting clip Internal PCB mounting pillars Color: Off-white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cases - DOMO1.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Wall Mount Cases
DOMO1.7
Wall Mount Cases DOMO1.7
FEATURES: Ergonomically shaped wall mount enclosures and desktop enclosures Molded in ABS (UL 94 HB) DOMO1 - with clean domed top DOMO2 - with central recess in top for a membrane keypad, LCD, touchscreen or product label Removable access plate for cable entry on the underside Easy assembly by self-tapping screws Accessory: clear, concealed wall mounting clip Internal PCB mounting pillars Color: Off-white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Ergonomically shaped wall mount enclosures and desktop enclosures
  • Molded in ABS (UL 94 HB)
  • DOMO1 - with clean domed top
  • DOMO2 - with central recess in top for a
    membrane keypad, LCD, touchscreen
    or product label
  • Removable access plate for cable entry on the
    underside
  • Easy assembly by self-tapping screws
  • Accessory: clear, concealed wall mounting clip
  • Internal PCB mounting pillars
  • Color: Off-white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DOMO1.7
Product Name Wall Mount Cases
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 128-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
IP67 EMC Shielded Diecast Aluminum Box - HQ Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.97 to 6.38 inch (50 to 162 mm)
View Details