Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
TEKO ENCLOSURES, INC.
L50.8 -- TELEBOXES
TEKO Enclosures, Inc.
Teleboxes
L50.8
Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
TEKO Enclosures, Inc.
Done
Description
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
Suppliers
Company
Product
Description
Supplier Links
TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
L50.8
Teleboxes
L50.8
FEATURES: Universal potting boxes Molded in ABS Three colors: gray RAL 7037, blue RAL 5020 or red RAL 3020 Internal guides molded in
FEATURES:
Universal potting boxes
Molded in ABS
Three colors: gray RAL 7037,
blue RAL 5020 or red RAL 3020
Internal guides molded in
Supplier's Site
Technical Specifications
TEKO Enclosures, Inc.
Product Category
Industrial Enclosures
Product Number
L50.8
Product Name
Teleboxes
Length
2.05 inch (51.99 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
General Purpose Enclosures
1228917
Specs
Shape
Rectangular
Length
2.28 inch (58 mm)
Width
2.28 inch (58 mm)
View Details
Keystone Electronics Corp.
Phenolic Instrument Case
702
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
8.38 inch (213 mm)
View Details
3
suppliers
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
Takachi Electronics Enclosure Co., Ltd.
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi
WH170-33-N-BL
Specs
Length
1.3 inch (33 mm)
Width
3.74 inch (95 mm)
Depth
6.73 inch (171 mm)
View Details