TEKO Enclosures, Inc. Sloping Top Cases 102.9

Description
FEATURES: Practical 10o/12o sloping front desktop enclosures in ABS (UL 94 HB) Ideal for small desktop devices Supply: case molding plus two aluminum panels which are fitted to the top and base sides Colors: black RAL 9004, light gray RAL 9018 Internal PCB guides Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical 10o/12o sloping front desktop enclosures in ABS (UL 94 HB) Ideal for small desktop devices Supply: case molding plus two aluminum panels which are fitted to the top and base sides Colors: black RAL 9004, light gray RAL 9018 Internal PCB guides Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - 102.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
102.9
Sloping Top Cases 102.9
FEATURES: Practical 10o/12o sloping front desktop enclosures in ABS (UL 94 HB) Ideal for small desktop devices Supply: case molding plus two aluminum panels which are fitted to the top and base sides Colors: black RAL 9004, light gray RAL 9018 Internal PCB guides Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical 10o/12o sloping front desktop
    enclosures in ABS (UL 94 HB)
  • Ideal for small desktop devices
  • Supply: case molding plus two aluminum
    panels which are fitted to the top
    and base sides
  • Colors: black RAL 9004, light gray
    RAL 9018
  • Internal PCB guides
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 102.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.63 - 70016642 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Plastic IP66 and NEMA 4/4X/12K Enclosure - 198E-C0S4R - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details