TEKO Enclosures, Inc. RF Boxes 436.15

Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering
Description
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 436.15 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
436.15
RF Boxes 436.15
FEATURES: Miniature RF boxes with dished top cover Lids can be soldered flush or proud for hermetic sealing Mild steel with electrolytic tin-plating for easy soldering

FEATURES:

  • Miniature RF boxes with dished top cover
  • Lids can be soldered flush or proud for hermetic sealing
  • Mild steel with electrolytic tin-plating for easy soldering
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 436.15
Product Name RF Boxes
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details