TEKO Enclosures, Inc. Front Panel Cases 10001.9

Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand
Description
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - 10001.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
10001.9
Front Panel Cases 10001.9
FEATURES: Simple stylish enclosures in ABS (UL 94 HB) Ideal for desk-top or portable devices Colors: black RAL 9004 or light gray RAL 9018 Fast assembly by two self-tapping screws Supply: Top, base & 2 slide-in aluminum panels Machining, printing and special colors on demand

FEATURES:

  • Simple stylish enclosures in ABS (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Fast assembly by two self-tapping screws
  • Supply: Top, base & 2 slide-in aluminum panels
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10001.9
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Boxes - 1414N4PHL6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details