TEKO Enclosures, Inc. RF Boxes 16120.16

Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring
Description
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

Suppliers

Company
Product
Description
Supplier Links
RF Boxes - 16120.16 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
16120.16
RF Boxes 16120.16
FEATURES: Low profile RF boxes including snap-on flanged top cover with contact fingers Mild steel with hot tin-plating for easy soldering Dividers with six holes for wiring

FEATURES:

  • Low profile RF boxes including snap-on flanged
    top cover with contact fingers
  • Mild steel with hot tin-plating for easy soldering
  • Dividers with six holes for wiring
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 16120.16
Product Name RF Boxes
Length 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 121-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers