TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 11126.4

Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand
Description
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 11126.4 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
11126.4
Pocket Size Handheld Enclosures 11126.4
FEATURES: Ergonomic enclosures in ABS (UL 94 HB) Ideal for pocket/keyfob devices Seven models with 0, 1, 2, 3, 4, 5 and 6 push-buttons Internal space for a 12V battery cell (two contacts supplied) LED window in top Internal PCB locating points Simple clip-together assembly Case color: dark gray RAL 7016 Push-buttons: black RAL 9004 Machining, printing and special colors on demand

FEATURES:

  • Ergonomic enclosures in ABS (UL 94 HB)
  • Ideal for pocket/keyfob devices
  • Seven models with 0, 1, 2, 3, 4, 5 and 6
    push-buttons
  • Internal space for a 12V battery cell
    (two contacts supplied)
  • LED window in top
  • Internal PCB locating points
  • Simple clip-together assembly
  • Case color: dark gray RAL 7016
  • Push-buttons: black RAL 9004
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 11126.4
Product Name Pocket Size Handheld Enclosures
Length 2.94 inch (74.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details